Vishay Intertechnology, Inc. RES 10 OHM 1W 2% AXIAL CMF2010R000GKRE

Description
RES 10ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 2% AXIAL - CMF2010R000GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 2% AXIAL
CMF2010R000GKRE
RES 10 OHM 1W 2% AXIAL CMF2010R000GKRE
RES 10ohm 1W 2% AXIAL

RES 10ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2010R000GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2010R000GKRE-ND
Through Hole Resistors CMF2010R000GKRE-ND
10 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 10 2% T-1 R36 Vishay - 47P2960 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 10 2% T-1 R36 Vishay
47P2960
Cmf-20 10 2% T-1 R36 Vishay 47P2960
CMF-20 10 2% T-1 R36

CMF-20 10 2% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2010R000GKRE CMF2010R000GKRE-ND 47P2960
Product Name RES 10 OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 10 2% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details