Vishay Intertechnology, Inc. Through Hole Resistors CMF2010R000GKEA

Description
10 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2010R000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2010R000GKEA-ND
Through Hole Resistors CMF2010R000GKEA-ND
10 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10 OHM 1W 2% AXIAL - CMF2010R000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 2% AXIAL
CMF2010R000GKEA
RES 10 OHM 1W 2% AXIAL CMF2010R000GKEA
RES 10ohm 1W 2% AXIAL

RES 10ohm 1W 2% AXIAL

Supplier's Site
Cmf-20 10 2% T-1 Ea E3 Vishay - 47P2959 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 10 2% T-1 Ea E3 Vishay
47P2959
Cmf-20 10 2% T-1 Ea E3 Vishay 47P2959
CMF-20 10 2% T-1 EA e3

CMF-20 10 2% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2010R000GKEA-ND CMF2010R000GKEA 47P2959
Product Name Through Hole Resistors RES 10 OHM 1W 2% AXIAL Cmf-20 10 2% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers