Vishay Precision Group RES 10K OHM 1W 5% AXIAL CMF2010K000JNEK

Description
RES 10Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1W 5% AXIAL - CMF2010K000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 5% AXIAL
CMF2010K000JNEK
RES 10K OHM 1W 5% AXIAL CMF2010K000JNEK
RES 10Kohm 1W 5% AXIAL

RES 10Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2010K000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2010K000JNEK-ND
Through Hole Resistors CMF2010K000JNEK-ND
10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Vishay - 63M2666 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Vishay
63M2666
Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Vishay 63M2666
METAL FILM RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 1W, 5%; Resistance:10kohm; Product Range:CMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2010K000JNEK CMF2010K000JNEK-ND 63M2666
Product Name RES 10K OHM 1W 5% AXIAL Through Hole Resistors Metal Film Resistor, 10Kohm, 1W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details