Vishay Intertechnology, Inc. RES 10K OHM 1W 2% AXIAL CMF2010K000GKRE

Description
RES 10Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1W 2% AXIAL - CMF2010K000GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 2% AXIAL
CMF2010K000GKRE
RES 10K OHM 1W 2% AXIAL CMF2010K000GKRE
RES 10Kohm 1W 2% AXIAL

RES 10Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2010K000GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2010K000GKRE-ND
Through Hole Resistors CMF2010K000GKRE-ND
10 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 10K 2% T-1 R36 Vishay - 47P2953 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 10K 2% T-1 R36 Vishay
47P2953
Cmf-20 10K 2% T-1 R36 Vishay 47P2953
CMF-20 10K 2% T-1 R36

CMF-20 10K 2% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2010K000GKRE CMF2010K000GKRE-ND 47P2953
Product Name RES 10K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 10K 2% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details