Vishay Intertechnology, Inc. Through Hole Resistors CMF2010K000GKEB

Description
10 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2010K000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2010K000GKEB-ND
Through Hole Resistors CMF2010K000GKEB-ND
10 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1W 2% AXIAL - CMF2010K000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 2% AXIAL
CMF2010K000GKEB
RES 10K OHM 1W 2% AXIAL CMF2010K000GKEB
RES 10Kohm 1W 2% AXIAL

RES 10Kohm 1W 2% AXIAL

Supplier's Site
Cmf-20 10K 2% T-1 Eb E3 Vishay - 47P2951 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 10K 2% T-1 Eb E3 Vishay
47P2951
Cmf-20 10K 2% T-1 Eb E3 Vishay 47P2951
CMF-20 10K 2% T-1 EB e3

CMF-20 10K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2010K000GKEB-ND CMF2010K000GKEB 47P2951
Product Name Through Hole Resistors RES 10K OHM 1W 2% AXIAL Cmf-20 10K 2% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details