Vishay Intertechnology, Inc. Through Hole Resistors CMF2010K000GKBF

Description
10 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2010K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2010K000GKBF-ND
Through Hole Resistors CMF2010K000GKBF-ND
10 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1W 2% AXIAL - CMF2010K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 2% AXIAL
CMF2010K000GKBF
RES 10K OHM 1W 2% AXIAL CMF2010K000GKBF
RES 10Kohm 1W 2% AXIAL

RES 10Kohm 1W 2% AXIAL

Supplier's Site
Resistor,metal Film,100Kohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 40C4465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
40C4465
Resistor,metal Film,100Kohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 40C4465
Resistor,Metal Film,100KOhms,500WV, 2+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,100KOhms,500WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2010K000GKBF-ND CMF2010K000GKBF 40C4465
Product Name Through Hole Resistors RES 10K OHM 1W 2% AXIAL Resistor,metal Film,100Kohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details