Vishay Intertechnology, Inc. RES 100 OHM 1W 2% AXIAL CMF20100R00GNEK

Description
RES 100ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 2% AXIAL - CMF20100R00GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 2% AXIAL
CMF20100R00GNEK
RES 100 OHM 1W 2% AXIAL CMF20100R00GNEK
RES 100ohm 1W 2% AXIAL

RES 100ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20100R00GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20100R00GNEK-ND
Through Hole Resistors CMF20100R00GNEK-ND
100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 100 2% T-00 Ek E3 Vishay - 47P2978 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 100 2% T-00 Ek E3 Vishay
47P2978
Cmf-20 100 2% T-00 Ek E3 Vishay 47P2978
CMF-20 100 2% T-00 EK e3

CMF-20 100 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20100R00GNEK CMF20100R00GNEK-ND 47P2978
Product Name RES 100 OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 100 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details