Vishay Intertechnology, Inc. RES 100 OHM 1W 2% AXIAL CMF20100R00GNEB

Description
RES 100ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 2% AXIAL - CMF20100R00GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 2% AXIAL
CMF20100R00GNEB
RES 100 OHM 1W 2% AXIAL CMF20100R00GNEB
RES 100ohm 1W 2% AXIAL

RES 100ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20100R00GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20100R00GNEB-ND
Through Hole Resistors CMF20100R00GNEB-ND
100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 100 2% T-00 Eb E3 Vishay - 47P2977 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 100 2% T-00 Eb E3 Vishay
47P2977
Cmf-20 100 2% T-00 Eb E3 Vishay 47P2977
CMF-20 100 2% T-00 EB e3

CMF-20 100 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20100R00GNEB CMF20100R00GNEB-ND 47P2977
Product Name RES 100 OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 100 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details