Vishay Intertechnology, Inc. RES 100 OHM 1W 2% AXIAL CMF20100R00GKR6

Description
RES 100ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 2% AXIAL - CMF20100R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 2% AXIAL
CMF20100R00GKR6
RES 100 OHM 1W 2% AXIAL CMF20100R00GKR6
RES 100ohm 1W 2% AXIAL

RES 100ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF20100R00GKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF20100R00GKR6CT-ND
Through Hole Resistors 541-CMF20100R00GKR6CT-ND
100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF20100R00GKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF20100R00GKR6TR-ND
Through Hole Resistors 541-CMF20100R00GKR6TR-ND
100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
100 OHM 1W Resistor - 53-CMF20100R00GKR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 1W Resistor
53-CMF20100R00GKR6
100 OHM 1W Resistor 53-CMF20100R00GKR6
RES 100 OHM 1W 2% AXIAL Product overview: CMF20100R00GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF20100R00GKR6 can be used for catalog matching and distributor lookup.

RES 100 OHM 1W 2% AXIAL Product overview: CMF20100R00GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF20100R00GKR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-20 100 2% T-1 Re6 Vishay - 47P2976 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 100 2% T-1 Re6 Vishay
47P2976
Cmf-20 100 2% T-1 Re6 Vishay 47P2976
CMF-20 100 2% T-1 RE6

CMF-20 100 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF20100R00GKR6 541-CMF20100R00GKR6CT-ND 53-CMF20100R00GKR6 47P2976
Product Name RES 100 OHM 1W 2% AXIAL Through Hole Resistors 100 OHM 1W Resistor Cmf-20 100 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details