Vishay Intertechnology, Inc. Through Hole Resistors CMF20100R00GKEB

Description
100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20100R00GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20100R00GKEB-ND
Through Hole Resistors CMF20100R00GKEB-ND
100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1W 2% AXIAL - CMF20100R00GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 2% AXIAL
CMF20100R00GKEB
RES 100 OHM 1W 2% AXIAL CMF20100R00GKEB
RES 100ohm 1W 2% AXIAL

RES 100ohm 1W 2% AXIAL

Supplier's Site
Cmf-20 100 2% T-1 Eb E3 Vishay - 47P2975 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 100 2% T-1 Eb E3 Vishay
47P2975
Cmf-20 100 2% T-1 Eb E3 Vishay 47P2975
CMF-20 100 2% T-1 EB e3

CMF-20 100 2% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20100R00GKEB-ND CMF20100R00GKEB 47P2975
Product Name Through Hole Resistors RES 100 OHM 1W 2% AXIAL Cmf-20 100 2% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details