Vishay Intertechnology, Inc. RES 100K OHM 1W 5% AXIAL CMF20100K00JNEB

Description
RES 100Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 5% AXIAL - CMF20100K00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 5% AXIAL
CMF20100K00JNEB
RES 100K OHM 1W 5% AXIAL CMF20100K00JNEB
RES 100Kohm 1W 5% AXIAL

RES 100Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20100K00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20100K00JNEB-ND
Through Hole Resistors CMF20100K00JNEB-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 100K 5% T-00 Eb E3 Vishay - 47P2972 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 100K 5% T-00 Eb E3 Vishay
47P2972
Cmf-20 100K 5% T-00 Eb E3 Vishay 47P2972
CMF-20 100K 5% T-00 EB e3

CMF-20 100K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20100K00JNEB CMF20100K00JNEB-ND 47P2972
Product Name RES 100K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 100K 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers