Vishay Intertechnology, Inc. RES 100K OHM 1W 5% AXIAL CMF20100K00JKR6

Description
RES 100Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 5% AXIAL - CMF20100K00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 5% AXIAL
CMF20100K00JKR6
RES 100K OHM 1W 5% AXIAL CMF20100K00JKR6
RES 100Kohm 1W 5% AXIAL

RES 100Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20100K00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20100K00JKR6-ND
Through Hole Resistors CMF20100K00JKR6-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 100K 5% T-1 Re6 Vishay - 47P2971 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 100K 5% T-1 Re6 Vishay
47P2971
Cmf-20 100K 5% T-1 Re6 Vishay 47P2971
CMF-20 100K 5% T-1 RE6

CMF-20 100K 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20100K00JKR6 CMF20100K00JKR6-ND 47P2971
Product Name RES 100K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 100K 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details