Vishay Intertechnology, Inc. RES 100K OHM 1W 2% AXIAL CMF20100K00GKR6

Description
RES 100Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 2% AXIAL - CMF20100K00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 2% AXIAL
CMF20100K00GKR6
RES 100K OHM 1W 2% AXIAL CMF20100K00GKR6
RES 100Kohm 1W 2% AXIAL

RES 100Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20100K00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20100K00GKR6-ND
Through Hole Resistors CMF20100K00GKR6-ND
100 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 100K 2% T-1 Re6 Vishay - 47P2967 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 100K 2% T-1 Re6 Vishay
47P2967
Cmf-20 100K 2% T-1 Re6 Vishay 47P2967
CMF-20 100K 2% T-1 RE6

CMF-20 100K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20100K00GKR6 CMF20100K00GKR6-ND 47P2967
Product Name RES 100K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 100K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details