Vishay Intertechnology, Inc. Metal Film Resistors - CMF20100K00GKEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF20100K00GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF20100K00GKEB
Metal Film Resistors - CMF20100K00GKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF20100K00GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20100K00GKEB-ND
Through Hole Resistors CMF20100K00GKEB-ND
100 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 100K 2% T-1 Eb E3 Vishay - 47P2966 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 100K 2% T-1 Eb E3 Vishay
47P2966
Cmf-20 100K 2% T-1 Eb E3 Vishay 47P2966
CMF-20 100K 2% T-1 EB e3

CMF-20 100K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20100K00GKEB CMF20100K00GKEB-ND 47P2966
Product Name Metal Film Resistors - Through Hole Resistors Cmf-20 100K 2% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details