Vishay Intertechnology, Inc. RES 100K OHM 1W 2% AXIAL CMF20100K00GKEA

Description
RES 100Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 2% AXIAL - CMF20100K00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 2% AXIAL
CMF20100K00GKEA
RES 100K OHM 1W 2% AXIAL CMF20100K00GKEA
RES 100Kohm 1W 2% AXIAL

RES 100Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20100K00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20100K00GKEA-ND
Through Hole Resistors CMF20100K00GKEA-ND
100 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 100K 2% T-1 Ea E3 Vishay - 47P2965 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 100K 2% T-1 Ea E3 Vishay
47P2965
Cmf-20 100K 2% T-1 Ea E3 Vishay 47P2965
CMF-20 100K 2% T-1 EA e3

CMF-20 100K 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20100K00GKEA CMF20100K00GKEA-ND 47P2965
Product Name RES 100K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 100K 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details