RES 9.1ohm 1/2W 2% AXIAL
9.1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,9.1Ohms,250WV,2
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF079R1000GNR6 | CMF079R1000GNR6-ND | 40C4444 |
| Product Name | RES 9.1 OHM 1/2W 2% AXIAL | Through Hole Resistors | Resistor,metal Film,9.1Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 9.1 ohms | 9.1 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | |
| Power Rating | 2 watts | 0.5000 watts | |
| Configuration | Single Resistor | Single Resistor |