Vishay Intertechnology, Inc. RES 9.1K OHM 1/2W 2% AXIAL CMF079K1000GKEK

Description
RES 9.1Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1/2W 2% AXIAL - CMF079K1000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1/2W 2% AXIAL
CMF079K1000GKEK
RES 9.1K OHM 1/2W 2% AXIAL CMF079K1000GKEK
RES 9.1Kohm 1/2W 2% AXIAL

RES 9.1Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF079K1000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF079K1000GKEK-ND
Through Hole Resistors CMF079K1000GKEK-ND
9.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

9.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 9.1K 2% T-1 Ek E3 Vishay - 47P2931 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 9.1K 2% T-1 Ek E3 Vishay
47P2931
Cmf-07 9.1K 2% T-1 Ek E3 Vishay 47P2931
CMF-07 9.1K 2% T-1 EK e3

CMF-07 9.1K 2% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF079K1000GKEK CMF079K1000GKEK-ND 47P2931
Product Name RES 9.1K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 9.1K 2% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details