Vishay Intertechnology, Inc. Through Hole Resistors CMF078R2000JNRE80

Description
8.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF078R2000JNRE80-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF078R2000JNRE80-ND
Through Hole Resistors CMF078R2000JNRE80-ND
8.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.2 OHM 1/2W 5% AXIAL - CMF078R2000JNRE80 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1/2W 5% AXIAL
CMF078R2000JNRE80
RES 8.2 OHM 1/2W 5% AXIAL CMF078R2000JNRE80
RES 8.2ohm 1/2W 5% AXIAL

RES 8.2ohm 1/2W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF078R2000JNRE80-ND CMF078R2000JNRE80
Product Name Through Hole Resistors RES 8.2 OHM 1/2W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details