Vishay Intertechnology, Inc. Metal Film Resistors - CMF078R2000JNBF

Description
Metal Film Resistors - Through Hole 8.2ohm 5% 200PPM 1/2W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 8.2ohm 5% 200PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF078R2000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF078R2000JNBF
Metal Film Resistors - CMF078R2000JNBF
Metal Film Resistors - Through Hole 8.2ohm 5% 200PPM 1/2W

Metal Film Resistors - Through Hole 8.2ohm 5% 200PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF078R2000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF078R2000JNBF-ND
Through Hole Resistors CMF078R2000JNBF-ND
8.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.2Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.2Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4439
Resistor,metal Film,8.2Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4439
Resistor,Metal Film,8.2Ohms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,8.2Ohms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF078R2000JNBF CMF078R2000JNBF-ND 40C4439
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,8.2Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details