Vishay Intertechnology, Inc. RES 8.2K OHM 1/2W 5% AXIAL CMF078K2000JLEA

Description
RES 8.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/2W 5% AXIAL - CMF078K2000JLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/2W 5% AXIAL
CMF078K2000JLEA
RES 8.2K OHM 1/2W 5% AXIAL CMF078K2000JLEA
RES 8.2Kohm 1/2W 5% AXIAL

RES 8.2Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF078K2000JLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF078K2000JLEA-ND
Through Hole Resistors CMF078K2000JLEA-ND
8.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF078K2000JLEA CMF078K2000JLEA-ND
Product Name RES 8.2K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details