Vishay Intertechnology, Inc. RES 82 OHM 1/2W 5% AXIAL CMF0782R000JKEA

Description
RES 82ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/2W 5% AXIAL - CMF0782R000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/2W 5% AXIAL
CMF0782R000JKEA
RES 82 OHM 1/2W 5% AXIAL CMF0782R000JKEA
RES 82ohm 1/2W 5% AXIAL

RES 82ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0782R000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0782R000JKEA-ND
Through Hole Resistors CMF0782R000JKEA-ND
82 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 82 5% T-1 Ea E3 Vishay - 47P2916 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 82 5% T-1 Ea E3 Vishay
47P2916
Cmf-07 82 5% T-1 Ea E3 Vishay 47P2916
CMF-07 82 5% T-1 EA e3

CMF-07 82 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0782R000JKEA CMF0782R000JKEA-ND 47P2916
Product Name RES 82 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 82 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details