Vishay Intertechnology, Inc. RES 820 OHM 1/2W 2% AXIAL CMF07820R00GNR6

Description
RES 820ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/2W 2% AXIAL - CMF07820R00GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 2% AXIAL
CMF07820R00GNR6
RES 820 OHM 1/2W 2% AXIAL CMF07820R00GNR6
RES 820ohm 1/2W 2% AXIAL

RES 820ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07820R00GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07820R00GNR6-ND
Through Hole Resistors CMF07820R00GNR6-ND
820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07820R00GNR6 CMF07820R00GNR6-ND
Product Name RES 820 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details