Vishay Intertechnology, Inc. Metal Film Resistors - CMF07820R00GNEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF07820R00GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF07820R00GNEB
Metal Film Resistors - CMF07820R00GNEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF07820R00GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07820R00GNEB-ND
Through Hole Resistors CMF07820R00GNEB-ND
820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 820 2% T-00 Eb E3 Vishay - 47P2925 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 820 2% T-00 Eb E3 Vishay
47P2925
Cmf-07 820 2% T-00 Eb E3 Vishay 47P2925
CMF-07 820 2% T-00 EB e3

CMF-07 820 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07820R00GNEB CMF07820R00GNEB-ND 47P2925
Product Name Metal Film Resistors - Through Hole Resistors Cmf-07 820 2% T-00 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details