Vishay Intertechnology, Inc. RES 820K OHM 1/2W 2% AXIAL CMF07820K00GKEK

Description
RES 820Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/2W 2% AXIAL - CMF07820K00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/2W 2% AXIAL
CMF07820K00GKEK
RES 820K OHM 1/2W 2% AXIAL CMF07820K00GKEK
RES 820Kohm 1/2W 2% AXIAL

RES 820Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07820K00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07820K00GKEK-ND
Through Hole Resistors CMF07820K00GKEK-ND
820 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

820 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07820K00GKEK CMF07820K00GKEK-ND
Product Name RES 820K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details