Vishay Intertechnology, Inc. Through Hole Resistors CMF0778R000GNR6

Description
78 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
78 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0778R000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0778R000GNR6-ND
Through Hole Resistors CMF0778R000GNR6-ND
78 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF0778R000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF0778R000GNR6
Metal Film Resistors - CMF0778R000GNR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf07, 78 Ohm, +/2 Percent, 200 Ppm Vishay - 40C4438 - Newark, An Avnet Company
Chicago, IL, United States
Cmf07, 78 Ohm, +/2 Percent, 200 Ppm Vishay
40C4438
Cmf07, 78 Ohm, +/2 Percent, 200 Ppm Vishay 40C4438
CMF07, 78 Ohm, +/- 2 Percent, 200 ppm

CMF07, 78 Ohm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0778R000GNR6-ND CMF0778R000GNR6 40C4438
Product Name Through Hole Resistors Metal Film Resistors - Cmf07, 78 Ohm, +/2 Percent, 200 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details