Vishay Intertechnology, Inc. Metal Film Resistors - CMF0778R000GNBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF0778R000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF0778R000GNBF
Metal Film Resistors - CMF0778R000GNBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF0778R000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0778R000GNBF-ND
Through Hole Resistors CMF0778R000GNBF-ND
78 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf07, 78 Ohm, +/2 Percent, 200 Ppm Vishay - 40C4437 - Newark, An Avnet Company
Chicago, IL, United States
Cmf07, 78 Ohm, +/2 Percent, 200 Ppm Vishay
40C4437
Cmf07, 78 Ohm, +/2 Percent, 200 Ppm Vishay 40C4437
CMF07, 78 Ohm, +/- 2 Percent, 200 ppm

CMF07, 78 Ohm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0778R000GNBF CMF0778R000GNBF-ND 40C4437
Product Name Metal Film Resistors - Through Hole Resistors Cmf07, 78 Ohm, +/2 Percent, 200 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers