Vishay Intertechnology, Inc. RES 75 OHM 1/2W 5% AXIAL CMF0775R000JKEK

Description
RES 75ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/2W 5% AXIAL - CMF0775R000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W 5% AXIAL
CMF0775R000JKEK
RES 75 OHM 1/2W 5% AXIAL CMF0775R000JKEK
RES 75ohm 1/2W 5% AXIAL

RES 75ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0775R000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0775R000JKEK-ND
Through Hole Resistors CMF0775R000JKEK-ND
75 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 75 5% T-1 Ek E3 Vishay - 47P2897 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 75 5% T-1 Ek E3 Vishay
47P2897
Cmf-07 75 5% T-1 Ek E3 Vishay 47P2897
CMF-07 75 5% T-1 EK e3

CMF-07 75 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0775R000JKEK CMF0775R000JKEK-ND 47P2897
Product Name RES 75 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 75 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details