Vishay Intertechnology, Inc. Through Hole Resistors CMF0775R000JKBF

Description
75 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0775R000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0775R000JKBF-ND
Through Hole Resistors CMF0775R000JKBF-ND
75 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 75 OHM 1/2W 5% AXIAL - CMF0775R000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W 5% AXIAL
CMF0775R000JKBF
RES 75 OHM 1/2W 5% AXIAL CMF0775R000JKBF
RES 75ohm 1/2W 5% AXIAL

RES 75ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 75 5% T-1 B14 Vishay - 47P2896 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 75 5% T-1 B14 Vishay
47P2896
Cmf-07 75 5% T-1 B14 Vishay 47P2896
CMF-07 75 5% T-1 B14

CMF-07 75 5% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0775R000JKBF-ND CMF0775R000JKBF 47P2896
Product Name Through Hole Resistors RES 75 OHM 1/2W 5% AXIAL Cmf-07 75 5% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details