Vishay Intertechnology, Inc. Metal Film Resistors - CMF0775K000JKBF

Description
Metal Film Resistors - Through Hole CMF-07 75K 5% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-07 75K 5% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF0775K000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF0775K000JKBF
Metal Film Resistors - CMF0775K000JKBF
Metal Film Resistors - Through Hole CMF-07 75K 5% T-1 B14

Metal Film Resistors - Through Hole CMF-07 75K 5% T-1 B14

Supplier's Site
Through Hole Resistors - CMF0775K000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0775K000JKBF-ND
Through Hole Resistors CMF0775K000JKBF-ND
75 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 75K 5% T-1 B14 Vishay - 47P2894 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 75K 5% T-1 B14 Vishay
47P2894
Cmf-07 75K 5% T-1 B14 Vishay 47P2894
CMF-07 75K 5% T-1 B14

CMF-07 75K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0775K000JKBF CMF0775K000JKBF-ND 47P2894
Product Name Metal Film Resistors - Through Hole Resistors Cmf-07 75K 5% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details