Vishay Intertechnology, Inc. RES 750 OHM 1/2W 5% AXIAL CMF07750R00JNR6

Description
RES 750ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 5% AXIAL - CMF07750R00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 5% AXIAL
CMF07750R00JNR6
RES 750 OHM 1/2W 5% AXIAL CMF07750R00JNR6
RES 750ohm 1/2W 5% AXIAL

RES 750ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07750R00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07750R00JNR6-ND
Through Hole Resistors CMF07750R00JNR6-ND
750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 750 5% T-00 Re6 Vishay - 47P2905 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 750 5% T-00 Re6 Vishay
47P2905
Cmf-07 750 5% T-00 Re6 Vishay 47P2905
CMF-07 750 5% T-00 RE6

CMF-07 750 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07750R00JNR6 CMF07750R00JNR6-ND 47P2905
Product Name RES 750 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 750 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers