Vishay Intertechnology, Inc. RES 750 OHM 1/2W 5% AXIAL CMF07750R00JNBF

Description
RES 750ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 5% AXIAL - CMF07750R00JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 5% AXIAL
CMF07750R00JNBF
RES 750 OHM 1/2W 5% AXIAL CMF07750R00JNBF
RES 750ohm 1/2W 5% AXIAL

RES 750ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07750R00JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07750R00JNBF-ND
Through Hole Resistors CMF07750R00JNBF-ND
750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,750Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4436
Resistor,metal Film,750Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4436
Resistor,Metal Film,750Ohms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,750Ohms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07750R00JNBF CMF07750R00JNBF-ND 40C4436
Product Name RES 750 OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,750Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details