Vishay Intertechnology, Inc. RES 750 OHM 1/2W 2% AXIAL CMF07750R00GNEA

Description
RES 750ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 2% AXIAL - CMF07750R00GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 2% AXIAL
CMF07750R00GNEA
RES 750 OHM 1/2W 2% AXIAL CMF07750R00GNEA
RES 750ohm 1/2W 2% AXIAL

RES 750ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07750R00GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07750R00GNEA-ND
Through Hole Resistors CMF07750R00GNEA-ND
750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 750 2% T-00 Ea E3 Vishay - 47P2898 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 750 2% T-00 Ea E3 Vishay
47P2898
Cmf-07 750 2% T-00 Ea E3 Vishay 47P2898
CMF-07 750 2% T-00 EA e3

CMF-07 750 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07750R00GNEA CMF07750R00GNEA-ND 47P2898
Product Name RES 750 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 750 2% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers