Vishay Intertechnology, Inc. RES 750K OHM 1/2W 2% AXIAL CMF07750K00GNEB

Description
RES 750Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/2W 2% AXIAL - CMF07750K00GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/2W 2% AXIAL
CMF07750K00GNEB
RES 750K OHM 1/2W 2% AXIAL CMF07750K00GNEB
RES 750Kohm 1/2W 2% AXIAL

RES 750Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07750K00GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07750K00GNEB-ND
Through Hole Resistors CMF07750K00GNEB-ND
750 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07750K00GNEB CMF07750K00GNEB-ND
Product Name RES 750K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details