Vishay Precision Group Metal Film Resistors - CMF076R8000GNWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF076R8000GNWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF076R8000GNWF
Metal Film Resistors - CMF076R8000GNWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf07, 6.8 Ohm, +/2 Percent, 200 Ppm Vishay - 40C4434 - Newark, An Avnet Company
Chicago, IL, United States
Cmf07, 6.8 Ohm, +/2 Percent, 200 Ppm Vishay
40C4434
Cmf07, 6.8 Ohm, +/2 Percent, 200 Ppm Vishay 40C4434
CMF07, 6.8 Ohm, +/- 2 Percent, 200 ppm

CMF07, 6.8 Ohm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF076R8000GNWF 40C4434
Product Name Metal Film Resistors - Cmf07, 6.8 Ohm, +/2 Percent, 200 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers