Vishay Intertechnology, Inc. Metal Film Resistors - CMF076R8000GNR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF076R8000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF076R8000GNR6
Metal Film Resistors - CMF076R8000GNR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF076R8000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF076R8000GNR6-ND
Through Hole Resistors CMF076R8000GNR6-ND
6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.8Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.8Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4433
Resistor,metal Film,6.8Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4433
Resistor,Metal Film,6.8Ohms,250WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,6.8Ohms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF076R8000GNR6 CMF076R8000GNR6-ND 40C4433
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,6.8Ohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers