Vishay Intertechnology, Inc. RES 6.8K OHM 1/2W 2% AXIAL CMF076K8000GKR6

Description
RES 6.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/2W 2% AXIAL - CMF076K8000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/2W 2% AXIAL
CMF076K8000GKR6
RES 6.8K OHM 1/2W 2% AXIAL CMF076K8000GKR6
RES 6.8Kohm 1/2W 2% AXIAL

RES 6.8Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF076K8000GKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF076K8000GKR6TR-ND
Through Hole Resistors 541-CMF076K8000GKR6TR-ND
6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 6.8K 2% T-1 Re6 Vishay - 47P2872 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 6.8K 2% T-1 Re6 Vishay
47P2872
Cmf-07 6.8K 2% T-1 Re6 Vishay 47P2872
CMF-07 6.8K 2% T-1 RE6

CMF-07 6.8K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF076K8000GKR6 541-CMF076K8000GKR6TR-ND 47P2872
Product Name RES 6.8K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 6.8K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details