Vishay Intertechnology, Inc. RES 6.8K OHM 1/2W 2% AXIAL CMF076K8000GKEB

Description
RES 6.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/2W 2% AXIAL - CMF076K8000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/2W 2% AXIAL
CMF076K8000GKEB
RES 6.8K OHM 1/2W 2% AXIAL CMF076K8000GKEB
RES 6.8Kohm 1/2W 2% AXIAL

RES 6.8Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF076K8000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF076K8000GKEB-ND
Through Hole Resistors CMF076K8000GKEB-ND
6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 6.8K 2% T-1 Eb E3 Vishay - 47P2870 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 6.8K 2% T-1 Eb E3 Vishay
47P2870
Cmf-07 6.8K 2% T-1 Eb E3 Vishay 47P2870
CMF-07 6.8K 2% T-1 EB e3

CMF-07 6.8K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF076K8000GKEB CMF076K8000GKEB-ND 47P2870
Product Name RES 6.8K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 6.8K 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details