Vishay Intertechnology, Inc. RES 68 OHM 1/2W 2% AXIAL CMF0768R000GLEK

Description
RES 68ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/2W 2% AXIAL - CMF0768R000GLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/2W 2% AXIAL
CMF0768R000GLEK
RES 68 OHM 1/2W 2% AXIAL CMF0768R000GLEK
RES 68ohm 1/2W 2% AXIAL

RES 68ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0768R000GLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0768R000GLEK-ND
Through Hole Resistors CMF0768R000GLEK-ND
68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 68 2% T-0 Ek E3 Vishay - 47P2887 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 68 2% T-0 Ek E3 Vishay
47P2887
Cmf-07 68 2% T-0 Ek E3 Vishay 47P2887
CMF-07 68 2% T-0 EK e3

CMF-07 68 2% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0768R000GLEK CMF0768R000GLEK-ND 47P2887
Product Name RES 68 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 68 2% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details