Vishay Intertechnology, Inc. RES 68 OHM 1/2W 2% AXIAL CMF0768R000GKEB

Description
RES 68ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/2W 2% AXIAL - CMF0768R000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/2W 2% AXIAL
CMF0768R000GKEB
RES 68 OHM 1/2W 2% AXIAL CMF0768R000GKEB
RES 68ohm 1/2W 2% AXIAL

RES 68ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0768R000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0768R000GKEB-ND
Through Hole Resistors CMF0768R000GKEB-ND
68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 68 2% T-1 Eb E3 Vishay - 47P2884 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 68 2% T-1 Eb E3 Vishay
47P2884
Cmf-07 68 2% T-1 Eb E3 Vishay 47P2884
CMF-07 68 2% T-1 EB e3

CMF-07 68 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0768R000GKEB CMF0768R000GKEB-ND 47P2884
Product Name RES 68 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 68 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers