Vishay Intertechnology, Inc. Through Hole Resistors CMF0768K000JLEB

Description
68 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0768K000JLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0768K000JLEB-ND
Through Hole Resistors CMF0768K000JLEB-ND
68 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68K OHM 1/2W 5% AXIAL - CMF0768K000JLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/2W 5% AXIAL
CMF0768K000JLEB
RES 68K OHM 1/2W 5% AXIAL CMF0768K000JLEB
RES 68Kohm 1/2W 5% AXIAL

RES 68Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 68K 5% T-0 Eb E3 Vishay - 47P2883 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 68K 5% T-0 Eb E3 Vishay
47P2883
Cmf-07 68K 5% T-0 Eb E3 Vishay 47P2883
CMF-07 68K 5% T-0 EB e3

CMF-07 68K 5% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0768K000JLEB-ND CMF0768K000JLEB 47P2883
Product Name Through Hole Resistors RES 68K OHM 1/2W 5% AXIAL Cmf-07 68K 5% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details