Vishay Intertechnology, Inc. Metal Film Resistors - CMF07680R00JNEA

Description
Metal Film Resistors - Through Hole CMF-07 680 5% T-00 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-07 680 5% T-00 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF07680R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF07680R00JNEA
Metal Film Resistors - CMF07680R00JNEA
Metal Film Resistors - Through Hole CMF-07 680 5% T-00 EA e3

Metal Film Resistors - Through Hole CMF-07 680 5% T-00 EA e3

Supplier's Site
Through Hole Resistors - CMF07680R00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07680R00JNEA-ND
Through Hole Resistors CMF07680R00JNEA-ND
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 680 5% T-00 Ea E3 Vishay - 47P2893 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 680 5% T-00 Ea E3 Vishay
47P2893
Cmf-07 680 5% T-00 Ea E3 Vishay 47P2893
CMF-07 680 5% T-00 EA e3

CMF-07 680 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07680R00JNEA CMF07680R00JNEA-ND 47P2893
Product Name Metal Film Resistors - Through Hole Resistors Cmf-07 680 5% T-00 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details