Vishay Intertechnology, Inc. Through Hole Resistors CMF07680R00GKRE

Description
680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07680R00GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07680R00GKRE-ND
Through Hole Resistors CMF07680R00GKRE-ND
680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 680 OHM 1/2W 2% AXIAL - CMF07680R00GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/2W 2% AXIAL
CMF07680R00GKRE
RES 680 OHM 1/2W 2% AXIAL CMF07680R00GKRE
RES 680ohm 1/2W 2% AXIAL

RES 680ohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 680 2% T-1 R36 Vishay - 47P2890 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 680 2% T-1 R36 Vishay
47P2890
Cmf-07 680 2% T-1 R36 Vishay 47P2890
CMF-07 680 2% T-1 R36

CMF-07 680 2% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07680R00GKRE-ND CMF07680R00GKRE 47P2890
Product Name Through Hole Resistors RES 680 OHM 1/2W 2% AXIAL Cmf-07 680 2% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers