Vishay Intertechnology, Inc. 680 OHM 2W Resistor CMF07680R00GKR6

Description
RES 680 OHM 1/2W 2% AXIAL Product overview: CMF07680R00GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF07680R00GKR6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 680 OHM 1/2W 2% AXIAL Product overview: CMF07680R00GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF07680R00GKR6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680 OHM 2W Resistor - 53-CMF07680R00GKR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680 OHM 2W Resistor
53-CMF07680R00GKR6
680 OHM 2W Resistor 53-CMF07680R00GKR6
RES 680 OHM 1/2W 2% AXIAL Product overview: CMF07680R00GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF07680R00GKR6 can be used for catalog matching and distributor lookup.

RES 680 OHM 1/2W 2% AXIAL Product overview: CMF07680R00GKR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF07680R00GKR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF07680R00GKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF07680R00GKR6TR-ND
Through Hole Resistors 541-CMF07680R00GKR6TR-ND
680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF07680R00GKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF07680R00GKR6CT-ND
Through Hole Resistors 541-CMF07680R00GKR6CT-ND
680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 680 OHM 1/2W 2% AXIAL - CMF07680R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/2W 2% AXIAL
CMF07680R00GKR6
RES 680 OHM 1/2W 2% AXIAL CMF07680R00GKR6
RES 680ohm 1/2W 2% AXIAL

RES 680ohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 680 2% T-1 Re6 Vishay - 47P2891 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 680 2% T-1 Re6 Vishay
47P2891
Cmf-07 680 2% T-1 Re6 Vishay 47P2891
CMF-07 680 2% T-1 RE6

CMF-07 680 2% T-1 RE6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF07680R00GKR6 541-CMF07680R00GKR6TR-ND CMF07680R00GKR6 47P2891
Product Name 680 OHM 2W Resistor Through Hole Resistors RES 680 OHM 1/2W 2% AXIAL Cmf-07 680 2% T-1 Re6 Vishay
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial Axial Leads
Resistance Range 680 ohms 680 ohms 680 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details