Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF07680R00GKEK

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-07 680 2% T-1 EK e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-07 680 2% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF07680R00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF07680R00GKEK
Vishay/DaleMetal Film Resistors - CMF07680R00GKEK
Vishay/DaleMetal Film Resistors - Through Hole CMF-07 680 2% T-1 EK e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-07 680 2% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF07680R00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07680R00GKEK-ND
Through Hole Resistors CMF07680R00GKEK-ND
680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF07680R00GKEK CMF07680R00GKEK-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details