Vishay Intertechnology, Inc. RES 680 OHM 1/2W 2% AXIAL CMF07680R00GKEB

Description
RES 680ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/2W 2% AXIAL - CMF07680R00GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/2W 2% AXIAL
CMF07680R00GKEB
RES 680 OHM 1/2W 2% AXIAL CMF07680R00GKEB
RES 680ohm 1/2W 2% AXIAL

RES 680ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07680R00GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07680R00GKEB-ND
Through Hole Resistors CMF07680R00GKEB-ND
680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 680 2% T-1 Eb E3 Vishay - 47P2889 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 680 2% T-1 Eb E3 Vishay
47P2889
Cmf-07 680 2% T-1 Eb E3 Vishay 47P2889
CMF-07 680 2% T-1 EB e3

CMF-07 680 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07680R00GKEB CMF07680R00GKEB-ND 47P2889
Product Name RES 680 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 680 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details