Vishay Intertechnology, Inc. Through Hole Resistors CMF07680R00GKEA

Description
680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07680R00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07680R00GKEA-ND
Through Hole Resistors CMF07680R00GKEA-ND
680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF07680R00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF07680R00GKEA
Metal Film Resistors - CMF07680R00GKEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-07 680 2% T-1 Ea E3 Vishay - 47P2888 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 680 2% T-1 Ea E3 Vishay
47P2888
Cmf-07 680 2% T-1 Ea E3 Vishay 47P2888
CMF-07 680 2% T-1 EA e3

CMF-07 680 2% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07680R00GKEA-ND CMF07680R00GKEA 47P2888
Product Name Through Hole Resistors Metal Film Resistors - Cmf-07 680 2% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers