Vishay Intertechnology, Inc. RES 680K OHM 1/2W 5% AXIAL CMF07680K00JNBF

Description
RES 680Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/2W 5% AXIAL - CMF07680K00JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/2W 5% AXIAL
CMF07680K00JNBF
RES 680K OHM 1/2W 5% AXIAL CMF07680K00JNBF
RES 680Kohm 1/2W 5% AXIAL

RES 680Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07680K00JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07680K00JNBF-ND
Through Hole Resistors CMF07680K00JNBF-ND
680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,680Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,680Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4435
Resistor,metal Film,680Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4435
Resistor,Metal Film,680KOhms,250WV, 5+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,680KOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07680K00JNBF CMF07680K00JNBF-ND 40C4435
Product Name RES 680K OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,680Kohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers