Vishay Intertechnology, Inc. RES 62K OHM 1/2W 5% AXIAL CMF0762K000JKEB

Description
RES 62Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1/2W 5% AXIAL - CMF0762K000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1/2W 5% AXIAL
CMF0762K000JKEB
RES 62K OHM 1/2W 5% AXIAL CMF0762K000JKEB
RES 62Kohm 1/2W 5% AXIAL

RES 62Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF0762K000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0762K000JKEB-ND
Through Hole Resistors CMF0762K000JKEB-ND
62 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF0762K000JKEB CMF0762K000JKEB-ND
Product Name RES 62K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details