Vishay Intertechnology, Inc. RES 5.1 OHM 1/2W 5% AXIAL CMF075R1000JNBF

Description
RES 5.1ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 1/2W 5% AXIAL - CMF075R1000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1/2W 5% AXIAL
CMF075R1000JNBF
RES 5.1 OHM 1/2W 5% AXIAL CMF075R1000JNBF
RES 5.1ohm 1/2W 5% AXIAL

RES 5.1ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF075R1000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF075R1000JNBF-ND
Through Hole Resistors CMF075R1000JNBF-ND
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.1Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.1Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4421
Resistor,metal Film,5.1Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4421
Resistor,Metal Film,5.1Ohms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,5.1Ohms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF075R1000JNBF CMF075R1000JNBF-ND 40C4421
Product Name RES 5.1 OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,5.1Ohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details