Vishay Intertechnology, Inc. RES 5 OHM 1/2W 2% AXIAL CMF075R0000GKR6

Description
RES 5ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 1/2W 2% AXIAL - CMF075R0000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 1/2W 2% AXIAL
CMF075R0000GKR6
RES 5 OHM 1/2W 2% AXIAL CMF075R0000GKR6
RES 5ohm 1/2W 2% AXIAL

RES 5ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF075R0000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF075R0000GKR6-ND
Through Hole Resistors CMF075R0000GKR6-ND
5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF075R0000GKR6 CMF075R0000GKR6-ND
Product Name RES 5 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers